Murata Electronics Ceramic Capacitors GRJ033R61A105ME11D

Description
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRJ033R61A105ME11DTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

1µF ±20% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRJ033R61A105ME11DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 10V X5R 0201

CAP CER 1UF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRJ033R61A105ME11DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 10V X5R 0201

CAP CER 1UF 10V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - GRJ033R61A105ME11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRJ033R61A105ME11D
Ceramic Capacitors GRJ033R61A105ME11D
CAP CER 1UF 10V X5R 0201

CAP CER 1UF 10V X5R 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRJ033R61A105ME11DTR-ND 490-GRJ033R61A105ME11DDKR-ND GRJ033R61A105ME11D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details