Murata Electronics Ceramic Capacitors GR731CW0BB473KW03L

Description
0.047µF ±10% 350V Ceramic Capacitor 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 350V Ceramic Capacitor 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8151-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8151-2-ND
Ceramic Capacitors 490-8151-2-ND
0.047µF ±10% 350V Ceramic Capacitor 1206 (3216 Metric)

0.047µF ±10% 350V Ceramic Capacitor 1206 (3216 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GR731CW0BB473KW03L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GR731CW0BB473KW03L
350V 47nF ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

350V 47nF ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GR731CW0BB473KW03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR731CW0BB473KW03L
Ceramic Capacitors GR731CW0BB473KW03L
CAP CER 0.047UF 350V 1206

CAP CER 0.047UF 350V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-8151-2-ND GR731CW0BB473KW03L GR731CW0BB473KW03L
Product Name Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1855365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details