Murata Electronics Ceramic Capacitors GR455DR73D103KW01L

Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8149-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8149-6-ND
Ceramic Capacitors 490-8149-6-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8149-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8149-2-ND
Ceramic Capacitors 490-8149-2-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8149-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8149-1-ND
Ceramic Capacitors 490-8149-1-ND
10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

10000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 2KV Capacitor
60-GR455DR73D103KW01L
10000PF 2KV Capacitor 60-GR455DR73D103KW01L
CAP CER 10000PF 2KV X7R 2220 Product overview: GR455DR73D103KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR455DR73D103KW01 L can be used for catalog matching and distributor lookup.

CAP CER 10000PF 2KV X7R 2220 Product overview: GR455DR73D103KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR455DR73D103KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GR455DR73D103KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR455DR73D103KW01L
Ceramic Capacitors GR455DR73D103KW01L
CAP CER 10000PF 2KV X7R 2220

CAP CER 10000PF 2KV X7R 2220

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Gr4 Series, 0.01 F, 10%, X7R, 2 Kv, 2220 [5750 Metric] Rohs Compliant Murata - 31Y1779 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gr4 Series, 0.01 F, 10%, X7R, 2 Kv, 2220 [5750 Metric] Rohs Compliant Murata
31Y1779
Multilayer Ceramic Capacitor, Gr4 Series, 0.01 F, 10%, X7R, 2 Kv, 2220 [5750 Metric] Rohs Compliant Murata 31Y1779
Multilayer Ceramic Capacitor, GR4 Series, 0.01 F, 10%, X7R, 2 kV, 2220 [5750 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GR4 Series, 0.01 F, 10%, X7R, 2 kV, 2220 [5750 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10000Pf, 2Kv, Mlcc, 2220 Rohs Compliant Murata - 64AJ4472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Pf, 2Kv, Mlcc, 2220 Rohs Compliant Murata
64AJ4472
Cap, 10000Pf, 2Kv, Mlcc, 2220 Rohs Compliant Murata 64AJ4472
CAP, 10000PF, 2KV, MLCC, 2220 ROHS COMPLIANT: YES

CAP, 10000PF, 2KV, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8149-6-ND 490-8149-2-ND 60-GR455DR73D103KW01L GR455DR73D103KW01L 31Y1779 64AJ4472
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 2KV Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, Gr4 Series, 0.01 F, 10%, X7R, 2 Kv, 2220 [5750 Metric] Rohs Compliant Murata Cap, 10000Pf, 2Kv, Mlcc, 2220 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers