Murata Electronics Ceramic Capacitors GR443QR73D222KW01K

Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GR443QR73D222KW01KDKR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GR443QR73D222KW01KTR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GR443QR73D222KW01KCT-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

2200pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GR443QR73D222KW01KDKR-ND 490-GR443QR73D222KW01KTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Polymer - 336XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details