Murata Electronics Ceramic Capacitors GR442QR73D681KW01L

Description
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12674-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12674-1-ND
Ceramic Capacitors 490-12674-1-ND
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12674-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12674-2-ND
Ceramic Capacitors 490-12674-2-ND
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12674-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12674-6-ND
Ceramic Capacitors 490-12674-6-ND
680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

680pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - GR442QR73D681KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR442QR73D681KW01L
Ceramic Capacitors GR442QR73D681KW01L
CAP CER 680PF 2KV X7R 1808

CAP CER 680PF 2KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-12674-1-ND 490-12674-6-ND GR442QR73D681KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0603C221K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers