Murata Electronics 330PF 2KV Capacitor GR442QR73D331KW01L

Description
CAP CER 330PF 2KV X7R 1808 Product overview: GR442QR73D331KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR442QR73D331KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 330PF 2KV X7R 1808 Product overview: GR442QR73D331KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR442QR73D331KW01 L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330PF 2KV Capacitor
60-GR442QR73D331KW01L
330PF 2KV Capacitor 60-GR442QR73D331KW01L
CAP CER 330PF 2KV X7R 1808 Product overview: GR442QR73D331KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR442QR73D331KW01 L can be used for catalog matching and distributor lookup.

CAP CER 330PF 2KV X7R 1808 Product overview: GR442QR73D331KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR442QR73D331KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16702-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16702-1-ND
Ceramic Capacitors 490-16702-1-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16702-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16702-6-ND
Ceramic Capacitors 490-16702-6-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16702-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16702-2-ND
Ceramic Capacitors 490-16702-2-ND
330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

330pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 961653-GR442QR73D331KW01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
961653-GR442QR73D331KW01L
Capacitors - Ceramic Capacitors 961653-GR442QR73D331KW01L
Win Source Part Number: 961653-GR442QR73D331 KW01L Category: Capacitors>Ceramic Capacitors Series: GR4 Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Capacitance: 330 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Thickness (Max): 0.059" (1.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 1808 (4520 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): GA342QR7GD331KW01L; 1206GC331KAT1A; C1206C331KCRACTU; 1206AC331KAT1A; 1808HC331KAT1A; C0603C331K5RACTU; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-16702-6,GR442QR7 3D331KW01L-ND,490-16 702-1,490-16702-2 Base Product Number: GR442QR73D

Win Source Part Number: 961653-GR442QR73D331KW01L
Category: Capacitors>Ceramic Capacitors
Series: GR4
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Capacitance: 330 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Thickness (Max): 0.059" (1.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1808 (4520 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Alternative Parts (Cross-Reference): GA342QR7GD331KW01L; 1206GC331KAT1A; C1206C331KCRACTU; 1206AC331KAT1A; 1808HC331KAT1A; C0603C331K5RACTU;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-16702-6,GR442QR73D331KW01L-ND,490-16702-1,490-16702-2
Base Product Number: GR442QR73D

Buy Now Datasheet
Ceramic Capacitors - GR442QR73D331KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR442QR73D331KW01L
Ceramic Capacitors GR442QR73D331KW01L
CAP CER 330PF 2KV X7R 1808

CAP CER 330PF 2KV X7R 1808

Supplier's Site Datasheet
Cap, 330Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata - 64AJ4470 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata
64AJ4470
Cap, 330Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata 64AJ4470
CAP, 330PF, 2KV, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 330PF, 2KV, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GR442QR73D331KW01L 490-16702-1-ND 490-16702-6-ND 961653-GR442QR73D331KW01L GR442QR73D331KW01L 64AJ4470
Product Name 330PF 2KV Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details