Murata Electronics Ceramic Capacitors GR442QR73D102KW01L

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8145-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8145-1-ND
Ceramic Capacitors 490-8145-1-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8145-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8145-6-ND
Ceramic Capacitors 490-8145-6-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8145-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8145-2-ND
Ceramic Capacitors 490-8145-2-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

1000pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
1000PF 2KV Capacitor
60-GR442QR73D102KW01L
1000PF 2KV Capacitor 60-GR442QR73D102KW01L
CAP CER 1000PF 2KV X7R 1808 Product overview: GR442QR73D102KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR442QR73D102KW01 L can be used for catalog matching and distributor lookup.

CAP CER 1000PF 2KV X7R 1808 Product overview: GR442QR73D102KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR442QR73D102KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GR442QR73D102KW01L
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GR442QR73D102KW01L
2kV 1nF X7R ±10% 1808 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 1nF X7R ±10% 1808 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Gr4 Series, 1000 Pf, 10%, X7R, 2 Kv, 1808 [4520 Metric] Rohs Compliant Murata - 31Y1776 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gr4 Series, 1000 Pf, 10%, X7R, 2 Kv, 1808 [4520 Metric] Rohs Compliant Murata
31Y1776
Multilayer Ceramic Capacitor, Gr4 Series, 1000 Pf, 10%, X7R, 2 Kv, 1808 [4520 Metric] Rohs Compliant Murata 31Y1776
Multilayer Ceramic Capacitor, GR4 Series, 1000 pF, - 10%, X7R, 2 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GR4 Series, 1000 pF, - 10%, X7R, 2 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata - 64AJ4467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata
64AJ4467
Cap, 1000Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata 64AJ4467
CAP, 1000PF, 2KV, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 1000PF, 2KV, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GR442QR73D102KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR442QR73D102KW01L
Ceramic Capacitors GR442QR73D102KW01L
CAP CER 1000PF 2KV X7R 1808

CAP CER 1000PF 2KV X7R 1808

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-8145-1-ND 490-8145-6-ND 60-GR442QR73D102KW01L GR442QR73D102KW01L 31Y1776 64AJ4467 GR442QR73D102KW01L
Product Name Ceramic Capacitors Ceramic Capacitors 1000PF 2KV Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, Gr4 Series, 1000 Pf, 10%, X7R, 2 Kv, 1808 [4520 Metric] Rohs Compliant Murata Cap, 1000Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers