Murata Electronics Ceramic Capacitors GR442QR73D101KW01L

Description
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet
Description
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6102-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6102-2-ND
Ceramic Capacitors 490-6102-2-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6102-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6102-6-ND
Ceramic Capacitors 490-6102-6-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6102-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6102-1-ND
Ceramic Capacitors 490-6102-1-ND
100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

100pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1808 (4520 Metric)

Buy Now Datasheet
Singapore, Singapore
100PF 2KV Capacitor
60-GR442QR73D101KW01L
100PF 2KV Capacitor 60-GR442QR73D101KW01L
CAP CER 100PF 2KV X7R 1808 Product overview: GR442QR73D101KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR442QR73D101KW01 L can be used for catalog matching and distributor lookup.

CAP CER 100PF 2KV X7R 1808 Product overview: GR442QR73D101KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR442QR73D101KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GR442QR73D101KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR442QR73D101KW01L
Ceramic Capacitors GR442QR73D101KW01L
CAP CER 100PF 2KV X7R 1808

CAP CER 100PF 2KV X7R 1808

Supplier's Site Datasheet
Cap, 100Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata - 64AJ4466 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata
64AJ4466
Cap, 100Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata 64AJ4466
CAP, 100PF, 2KV, MLCC, 1808 ROHS COMPLIANT: YES

CAP, 100PF, 2KV, MLCC, 1808 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6102-2-ND 490-6102-6-ND 60-GR442QR73D101KW01L GR442QR73D101KW01L 64AJ4466
Product Name Ceramic Capacitors Ceramic Capacitors 100PF 2KV Capacitor Ceramic Capacitors Cap, 100Pf, 2Kv, Mlcc, 1808 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details