Murata Electronics Ceramic Capacitors GR431A7U2J152JWC2D

Description
CAP CER 1500PF 630V U2J 1206
Request a Quote Datasheet
Description
CAP CER 1500PF 630V U2J 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GR431A7U2J152JWC2DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 630V U2J 1206

CAP CER 1500PF 630V U2J 1206

Buy Now Datasheet
Ceramic Capacitors - 490-GR431A7U2J152JWC2DTR-ND - DigiKey
Thief River Falls, MN, United States
1500pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

1500pF ±5% 630V Ceramic Capacitor U2J 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GR431A7U2J152JWC2DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1500PF 630V U2J 1206

CAP CER 1500PF 630V U2J 1206

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1180946-GR431A7U2J152JWC2D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1180946-GR431A7U2J152JWC2D
Capacitors - Ceramic Capacitors 1180946-GR431A7U2J152JWC2D
Win Source Part Number: 1180946-GR431A7U2J15 2JWC2D Category: Capacitors>Ceramic Capacitors Series: GR4 Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 1500 pF Tolerance: ±5% Voltage - Rated: 630V Temperature Coefficient: U2J Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-GR431A7U2J152JWC 2DTR

Win Source Part Number: 1180946-GR431A7U2J152JWC2D
Category: Capacitors>Ceramic Capacitors
Series: GR4
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1500 pF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: U2J
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-GR431A7U2J152JWC2DTR

Buy Now Datasheet
Singapore, Singapore
1500PF 630V Capacitor
60-GR431A7U2J152JWC2D
1500PF 630V Capacitor 60-GR431A7U2J152JWC2D
CAP CER 1500PF 630V U2J 1206 Product overview: GR431A7U2J152JWC2D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR431A7U2J152JWC2 D can be used for catalog matching and distributor lookup.

CAP CER 1500PF 630V U2J 1206 Product overview: GR431A7U2J152JWC2D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR431A7U2J152JWC2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GR431A7U2J152JWC2DCT-ND 490-GR431A7U2J152JWC2DDKR-ND 1180946-GR431A7U2J152JWC2D 60-GR431A7U2J152JWC2D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 1500PF 630V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details