Murata Electronics Ceramic Capacitors GR355XD7LP105KW05L

Description
CAP CER 1UF 450V X7T 2220
Request a Quote Datasheet
Description
CAP CER 1UF 450V X7T 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GR355XD7LP105KW05LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 450V X7T 2220

CAP CER 1UF 450V X7T 2220

Buy Now Datasheet
Ceramic Capacitors - 490-GR355XD7LP105KW05LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 450V X7T 2220

CAP CER 1UF 450V X7T 2220

Buy Now Datasheet
Ceramic Capacitors - 490-GR355XD7LP105KW05LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1UF 450V X7T 2220

CAP CER 1UF 450V X7T 2220

Buy Now Datasheet
Ceramic Capacitors - GR355XD7LP105KW05L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR355XD7LP105KW05L
Ceramic Capacitors GR355XD7LP105KW05L
CAP MLCC 1UF 450V X7T 2220

CAP MLCC 1UF 450V X7T 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GR355XD7LP105KW05LCT-ND 490-GR355XD7LP105KW05LDKR-ND GR355XD7LP105KW05L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 106NCN035MQ5 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details