Murata GR355DD72W474KW01L
Murata GR355DD72W474KW01L
Murata GR355DD72W474KW01L
CAP CER 0.47UF 450V X7T 2220 Product overview: GR355DD72W474KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR355DD72W474KW01
0.47µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
0.47µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
0.47µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)
CERAMIC CAPACITOR 470NF, 450V, X7T, 10%, 2220; Capacitance:0.47µF; Voltage(DC):450V; Capacitor Case / Package:2220 [5650 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:GR3 Series; Product Width:5mmRoHS Compliant: Yes
CAP, 0.47UF, 450V, MLCC, 2220 ROHS COMPLIANT: YES
CAP CER 0.47UF 450V X7T 2220
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 8467252 | 8467252P | 60-GR355DD72W474KW01L | 490-5747-6-ND | 490-5747-2-ND | 45T1939 | 65AH7162 | GR355DD72W474KW01L |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 0.47UF 450V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 470Nf, 450V, X7T, 10%, 2220; Capacitance Murata | Cap, 0.47Uf, 450V, Mlcc, 2220 Rohs Compliant Murata | Ceramic Capacitors |
| Technology | Multilayer | Multilayer | Film Capacitors | |||||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; X7T | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |