Murata Electronics Ceramic Capacitors GR355DD72J104KW01L

Description
0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote
Description
0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GR355DD72J104KW01L is a multilayer ceramic capacitor designed for general electronic applications, featuring a nominal capacitance of 0.1 µF and a rated voltage of 630 V. It operates effectively within a temperature range of -55 °C to 125 °C, with a capacitance tolerance of ±10%. The capacitor is packaged in a 2220 (5750 metric) size and is suitable for surface mount applications. It is important to note that this product should not be used in automotive power train or safety equipment. The capacitor is supplied in reels, with 1000 units per reel, and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. The product is characterized by high effective capacitance and high ripple current capabilities, making it suitable for various electronic circuits.

Datasheet Summary
Powered by GS/AI

The GR355DD72J104KW01L is a multilayer ceramic capacitor designed for general electronic applications, featuring a nominal capacitance of 0.1 µF and a rated voltage of 630 V. It operates effectively within a temperature range of -55 °C to 125 °C, with a capacitance tolerance of ±10%. The capacitor is packaged in a 2220 (5750 metric) size and is suitable for surface mount applications. It is important to note that this product should not be used in automotive power train or safety equipment. The capacitor is supplied in reels, with 1000 units per reel, and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. The product is characterized by high effective capacitance and high ripple current capabilities, making it suitable for various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5743-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5743-6-ND
Ceramic Capacitors 490-5743-6-ND
0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5743-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5743-1-ND
Ceramic Capacitors 490-5743-1-ND
0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5743-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5743-2-ND
Ceramic Capacitors 490-5743-2-ND
0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

0.1µF ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - GR355DD72J104KW01L - 872857-GR355DD72J104KW01L - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GR355DD72J104KW01L
872857-GR355DD72J104KW01L
Ceramic Capacitors - GR355DD72J104KW01L 872857-GR355DD72J104KW01L
Manufacturer: Murata Electronics North America Win Source Part Number: 872857-GR355DD72J104 KW01L Series: GR3 Operating Temperature Range: -55°C ~ 125°C Features: ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric) Package: 2220 (5750 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GR355DD72J Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020 Other Part Number: 490-5743-2, 490-5743-6, 490-5743-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 872857-GR355DD72J104KW01L
Series: GR3
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 630V Ceramic Capacitor X7T 2220 (5750 Metric)
Package: 2220 (5750 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GR355DD72J
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020
Other Part Number: 490-5743-2, 490-5743-6, 490-5743-1

Buy Now Datasheet
Singapore, Singapore
0.1UF 630V Capacitor
60-GR355DD72J104KW01L
0.1UF 630V Capacitor 60-GR355DD72J104KW01L
CAP CER 0.1UF 630V X7T 2220 Product overview: GR355DD72J104KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR355DD72J104KW01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 630V X7T 2220 Product overview: GR355DD72J104KW01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR355DD72J104KW01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.1UF 630V X7T 2220 - 535-GR355DD72J104KW01L - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 630V X7T 2220
535-GR355DD72J104KW01L
CAP CER 0.1UF 630V X7T 2220 535-GR355DD72J104KW01L
CAP CER 0.1UF 630V X7T 2220

CAP CER 0.1UF 630V X7T 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5743-6-ND 490-5743-1-ND 872857-GR355DD72J104KW01L 60-GR355DD72J104KW01L 535-GR355DD72J104KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GR355DD72J104KW01L 0.1UF 630V Capacitor CAP CER 0.1UF 630V X7T 2220
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers