Murata Electronics Ceramic Capacitors GR343QD7LP224KW01L

Description
CAP CER 0.22UF 450V X7T 1812
Request a Quote Datasheet
Description
CAP CER 0.22UF 450V X7T 1812
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GR343QD7LP224KW01LTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 450V X7T 1812

CAP CER 0.22UF 450V X7T 1812

Buy Now Datasheet
Ceramic Capacitors - 490-GR343QD7LP224KW01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 450V X7T 1812

CAP CER 0.22UF 450V X7T 1812

Buy Now Datasheet
Ceramic Capacitors - 490-GR343QD7LP224KW01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.22UF 450V X7T 1812

CAP CER 0.22UF 450V X7T 1812

Buy Now Datasheet
Ceramic Capacitors - GR343QD7LP224KW01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR343QD7LP224KW01L
Ceramic Capacitors GR343QD7LP224KW01L
CAP MLCC .22UF 450V X7T 1812

CAP MLCC .22UF 450V X7T 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GR343QD7LP224KW01LTR-ND 490-GR343QD7LP224KW01LDKR-ND GR343QD7LP224KW01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1711166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details