Murata Electronics Ceramic Capacitors GR343DD72W154KW01L

Description
0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5739-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5739-6-ND
Ceramic Capacitors 490-5739-6-ND
0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5739-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5739-1-ND
Ceramic Capacitors 490-5739-1-ND
0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5739-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5739-2-ND
Ceramic Capacitors 490-5739-2-ND
0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

0.15µF ±10% 450V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Gr3 Series, 0.15 F, 10%, X7T, 450 V, 1812 [4532 Metric] Rohs Compliant Murata - 53W0373 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Gr3 Series, 0.15 F, 10%, X7T, 450 V, 1812 [4532 Metric] Rohs Compliant Murata
53W0373
Multilayer Ceramic Capacitor, Gr3 Series, 0.15 F, 10%, X7T, 450 V, 1812 [4532 Metric] Rohs Compliant Murata 53W0373
Multilayer Ceramic Capacitor, GR3 Series, 0.15 - F, - 10%, X7T, 450 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GR3 Series, 0.15 - F, - 10%, X7T, 450 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-5739-6-ND 490-5739-1-ND 53W0373
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Gr3 Series, 0.15 F, 10%, X7T, 450 V, 1812 [4532 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details