Murata Electronics Ceramic Capacitors GR332DD72W683KW01K

Description
0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GR332DD72W683KW01KDKR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GR332DD72W683KW01KTR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GR332DD72W683KW01KCT-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.068µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GR332DD72W683KW01K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR332DD72W683KW01K
Ceramic Capacitors GR332DD72W683KW01K
CAP CER 0.068UF 450V X7T 1210

CAP CER 0.068UF 450V X7T 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GR332DD72W683KW01KDKR-ND 490-GR332DD72W683KW01KTR-ND GR332DD72W683KW01K
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details