Murata Electronics Ceramic Capacitors GR331CD72W473KW03L

Description
0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5729-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5729-2-ND
Ceramic Capacitors 490-5729-2-ND
0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5729-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5729-6-ND
Ceramic Capacitors 490-5729-6-ND
0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5729-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5729-1-ND
Ceramic Capacitors 490-5729-1-ND
0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
0.047UF 450V Capacitor
60-GR331CD72W473KW03L
0.047UF 450V Capacitor 60-GR331CD72W473KW03L
CAP CER 0.047UF 450V X7T 1206 Product overview: GR331CD72W473KW03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR331CD72W473KW03 L can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 450V X7T 1206 Product overview: GR331CD72W473KW03L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GR331CD72W473KW03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GR331CD72W473KW03L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR331CD72W473KW03L
Ceramic Capacitors GR331CD72W473KW03L
CAP CER 0.047UF 450V X7T 1206

CAP CER 0.047UF 450V X7T 1206

Supplier's Site Datasheet
Ceramic Capacitor, 47Nf, 450V, X7T, 10%, 1206; Capacitance Murata - 45T1936 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Nf, 450V, X7T, 10%, 1206; Capacitance Murata
45T1936
Ceramic Capacitor, 47Nf, 450V, X7T, 10%, 1206; Capacitance Murata 45T1936
CERAMIC CAPACITOR, 47NF, 450V, X7T, 10%, 1206; Capacitance:47000pF; Voltage(DC):450V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:GR3 Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 47NF, 450V, X7T, 10%, 1206; Capacitance:47000pF; Voltage(DC):450V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7T; Product Range:GR3 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5729-2-ND 490-5729-6-ND 60-GR331CD72W473KW03L GR331CD72W473KW03L 45T1936
Product Name Ceramic Capacitors Ceramic Capacitors 0.047UF 450V Capacitor Ceramic Capacitors Ceramic Capacitor, 47Nf, 450V, X7T, 10%, 1206; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details