Murata Electronics Ceramic Capacitors GR331CD72W473KW03K

Description
0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GR331CD72W473KW03KCT-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GR331CD72W473KW03KTR-ND - DigiKey
Thief River Falls, MN, United States
0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.047µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-GR331CD72W473KW03KCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701045 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details