Murata Electronics Ceramic Capacitors GR331CD72E683KW03L

Description
0.068µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5727-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5727-2-ND
Ceramic Capacitors 490-5727-2-ND
0.068µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GR331CD72E683KW03L
CAP CER 0.068UF 250V X7T 1206

CAP CER 0.068UF 250V X7T 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-5727-2-ND GR331CD72E683KW03L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - C0805C331J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details