Murata Electronics Ceramic Capacitors GR331BD72W333KW01L

Description
0.033µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5726-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5726-2-ND
Ceramic Capacitors 490-5726-2-ND
0.033µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.033µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GR331BD72W333KW01L
CAP CER 0.033UF 450V X7T 1206

CAP CER 0.033UF 450V X7T 1206

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-5726-2-ND GR331BD72W333KW01L
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details