Murata Electronics Ceramic Capacitors GR331BD72W333KW01K

Description
0.033µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GR331BD72W333KW01KCT-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.033µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GR331BD72W333KW01KTR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.033µF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-GR331BD72W333KW01KCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R225M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details