10000pF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
10000pF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
10000pF ±10% 450V Ceramic Capacitor X7T 1206 (3216 Metric)
Multilayer Ceramic Capacitor, GR3 Series, 10000 pF, - 10%, X7T, 450 V, 1206 [3216 Metric] RoHS Compliant: Yes
CAP CER 10000PF 450V X7T 1206
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-5721-2-ND | 490-5721-6-ND | 48W5795 | GR331AD72W103KW01D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Gr3 Series, 10000 Pf, 10%, X7T, 450 V, 1206 [3216 Metric] Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |