Murata Electronics Ceramic Capacitors GR331AD72E333KW01J

Description
0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GR331AD72E333KW01JCT-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GR331AD72E333KW01JDKR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GR331AD72E333KW01JTR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GR331AD72E333KW01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR331AD72E333KW01J
Ceramic Capacitors GR331AD72E333KW01J
CAP CER 0.033UF 250V X7T 1206

CAP CER 0.033UF 250V X7T 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GR331AD72E333KW01JCT-ND 490-GR331AD72E333KW01JDKR-ND GR331AD72E333KW01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Film Capacitors - 1711170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details