Murata Electronics Ceramic Capacitors GR321AD7LP103KW01J

Description
CAP CER 10000PF 450V X7T 0805
Request a Quote Datasheet
Description
CAP CER 10000PF 450V X7T 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GR321AD7LP103KW01JTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 450V X7T 0805

CAP CER 10000PF 450V X7T 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GR321AD7LP103KW01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 450V X7T 0805

CAP CER 10000PF 450V X7T 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GR321AD7LP103KW01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 450V X7T 0805

CAP CER 10000PF 450V X7T 0805

Buy Now Datasheet
Ceramic Capacitors - GR321AD7LP103KW01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR321AD7LP103KW01J
Ceramic Capacitors GR321AD7LP103KW01J
CAP MLCC .01UF 450V X7T 0805

CAP MLCC .01UF 450V X7T 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GR321AD7LP103KW01JTR-ND 490-GR321AD7LP103KW01JDKR-ND GR321AD7LP103KW01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details