Murata Electronics Ceramic Capacitors GR321AD72E153KW01D

Description
0.015µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5718-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5718-2-ND
Ceramic Capacitors 490-5718-2-ND
0.015µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

0.015µF ±10% 250V Ceramic Capacitor X7T 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GR321AD72E153KW01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GR321AD72E153KW01D
Ceramic Capacitors GR321AD72E153KW01D
CAP CER 0.015UF 250V X7T 0805

CAP CER 0.015UF 250V X7T 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GR321AD72E153KW01D
CAP CER 0.015UF 250V X7T 0805

CAP CER 0.015UF 250V X7T 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-5718-2-ND GR321AD72E153KW01D GR321AD72E153KW01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Capacitors - Film Capacitors - 106PHB250K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Aluminium Capacitors - 1701116 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details