Murata Electronics Ceramic Capacitors GQM22M5C2HR75BB01L

Description
0.75pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
0.75pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM22M5C2HR75BB01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GQM22M5C2HR75BB01L-ND
Ceramic Capacitors GQM22M5C2HR75BB01L-ND
0.75pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

0.75pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM22M5C2HR75BB01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM22M5C2HR75BB01L
Ceramic Capacitors GQM22M5C2HR75BB01L
CAP CER 0.75PF 500V NP0 1111

CAP CER 0.75PF 500V NP0 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GQM22M5C2HR75BB01L-ND GQM22M5C2HR75BB01L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-2412-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-0603B102K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details