Murata Electronics Ceramic Capacitors GQM22M5C2H820JB01L

Description
CAP CER 82PF 500V NP0 1111
Request a Quote Datasheet
Description
CAP CER 82PF 500V NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM22M5C2H820JB01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 82PF 500V NP0 1111

CAP CER 82PF 500V NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 490-GQM22M5C2H820JB01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 82PF 500V NP0 1111

CAP CER 82PF 500V NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 490-GQM22M5C2H820JB01LTR-ND - DigiKey
Thief River Falls, MN, United States
82pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

82pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GQM22M5C2H820JB01LDKR-ND 490-GQM22M5C2H820JB01LCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers