Murata Electronics Ceramic Capacitors GQM22M5C2H680GB01L

Description
68pF ±2% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
68pF ±2% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM22M5C2H680GB01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GQM22M5C2H680GB01L-ND
Ceramic Capacitors GQM22M5C2H680GB01L-ND
68pF ±2% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

68pF ±2% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM22M5C2H680GB01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM22M5C2H680GB01L
Ceramic Capacitors GQM22M5C2H680GB01L
CAP CER 68PF 500V NP0 1111

CAP CER 68PF 500V NP0 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GQM22M5C2H680GB01L-ND GQM22M5C2H680GB01L
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17AH1R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details