Murata Electronics Ceramic Capacitors GQM22M5C2H680FB01L

Description
68pF ±1% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
68pF ±1% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM22M5C2H680FB01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GQM22M5C2H680FB01L-ND
Ceramic Capacitors GQM22M5C2H680FB01L-ND
68pF ±1% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

68pF ±1% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Cap, 68Pf, 500V, Mlcc, 1111; Capacitance Murata - 22AJ2164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 500V, Mlcc, 1111; Capacitance Murata
22AJ2164
Cap, 68Pf, 500V, Mlcc, 1111; Capacitance Murata 22AJ2164
CAP, 68PF, 500V, MLCC, 1111; Capacitance:68pF; Voltage Rating:500V; Ceramic Capacitor Case:1111 [2828 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 68PF, 500V, MLCC, 1111; Capacitance:68pF; Voltage Rating:500V; Ceramic Capacitor Case:1111 [2828 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number GQM22M5C2H680FB01L-ND 22AJ2164
Product Name Ceramic Capacitors Cap, 68Pf, 500V, Mlcc, 1111; Capacitance Murata
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C0805C330J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details