Murata Electronics Ceramic Capacitors GQM22M5C2H5R6CB01L

Description
5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-12673-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12673-2-ND
Ceramic Capacitors 490-12673-2-ND
5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12673-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12673-6-ND
Ceramic Capacitors 490-12673-6-ND
5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-12673-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-12673-1-ND
Ceramic Capacitors 490-12673-1-ND
5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

5.6pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1331146-GQM22M5C2H5R6CB01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1331146-GQM22M5C2H5R6CB01L
Capacitors - Ceramic Capacitors 1331146-GQM22M5C2H5R6CB01L
Manufacturer: Murata Electronics Win Source Part Number: 1331146-GQM22M5C2H5R 6CB01L Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: High Q, Low Loss Size / Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) Applications: RF, Microwave, High Frequency Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 5.6 pF Tolerance: ±0.25pF Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.053" (1.35mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1111 (2828 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-12673-6,490-1267 3-2,GQM22M5C2H5R6CB0 1L-ND,490-12673-1 Base Product Number: GQM22M5C2H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1331146-GQM22M5C2H5R6CB01L
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: High Q, Low Loss
Size / Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
Applications: RF, Microwave, High Frequency
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 5.6 pF
Tolerance: ±0.25pF
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.053" (1.35mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1111 (2828 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-12673-6,490-12673-2,GQM22M5C2H5R6CB01L-ND,490-12673-1
Base Product Number: GQM22M5C2H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
5.6PF 500V Capacitor
60-GQM22M5C2H5R6CB01L
5.6PF 500V Capacitor 60-GQM22M5C2H5R6CB01L
CAP CER 5.6PF 500V C0G/NP0 1111 Product overview: GQM22M5C2H5R6CB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM22M5C2H5R6CB01 L can be used for catalog matching and distributor lookup.

CAP CER 5.6PF 500V C0G/NP0 1111 Product overview: GQM22M5C2H5R6CB01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM22M5C2H5R6CB01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM22M5C2H5R6CB01L
CAP CER 5.6PF 500V C0G/NP0 1111

CAP CER 5.6PF 500V C0G/NP0 1111

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-12673-2-ND 490-12673-6-ND 1331146-GQM22M5C2H5R6CB01L 60-GQM22M5C2H5R6CB01L GQM22M5C2H5R6CB01L
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 5.6PF 500V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers