Murata Electronics Ceramic Capacitors GQM22M5C2H5R0BB01L

Description
CAP CER 5PF 500V NP0 1111
Request a Quote Datasheet
Description
CAP CER 5PF 500V NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM22M5C2H5R0BB01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5PF 500V NP0 1111

CAP CER 5PF 500V NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 490-GQM22M5C2H5R0BB01LTR-ND - DigiKey
Thief River Falls, MN, United States
5pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

5pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM22M5C2H5R0BB01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5PF 500V NP0 1111

CAP CER 5PF 500V NP0 1111

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GQM22M5C2H5R0BB01LDKR-ND 490-GQM22M5C2H5R0BB01LTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details