47pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
47pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
47pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
CAP CER 47PF 500V C0G/NP0 1111
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-5517-6-ND | 490-5517-1-ND | GQM22M5C2H470JB01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |