Murata Electronics Ceramic Capacitors GQM22M5C2H470GB01L

Description
CAP CER 47PF 500V NP0 1111
Request a Quote Datasheet
Description
CAP CER 47PF 500V NP0 1111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM22M5C2H470GB01LCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 500V NP0 1111

CAP CER 47PF 500V NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 490-GQM22M5C2H470GB01LDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 47PF 500V NP0 1111

CAP CER 47PF 500V NP0 1111

Buy Now Datasheet
Ceramic Capacitors - 490-GQM22M5C2H470GB01LTR-ND - DigiKey
Thief River Falls, MN, United States
47pF ±2% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

47pF ±2% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM22M5C2H470GB01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM22M5C2H470GB01L
Ceramic Capacitors GQM22M5C2H470GB01L
CAP CER 47PF 500V NP0 1111

CAP CER 47PF 500V NP0 1111

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM22M5C2H470GB01LCT-ND 490-GQM22M5C2H470GB01LDKR-ND GQM22M5C2H470GB01L
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - M39014/011569 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details