Murata Electronics Ceramic Capacitors GQM22M5C2H2R7BB01L

Description
2.7pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM22M5C2H2R7BB01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GQM22M5C2H2R7BB01L-ND
Ceramic Capacitors GQM22M5C2H2R7BB01L-ND
2.7pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

2.7pF ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GQM22M5C2H2R7BB01L-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details