1.2pF ±0.25pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
CAP CER 1.2PF 500V NP0 1111
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GQM22M5C2H1R2CB01L-ND | GQM22M5C2H1R2CB01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| WVDC | 500 volts | 500 volts |