100pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
100pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
100pF ±5% 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
CAP CER 100PF 500V C0G/NP0 1111
CAP CER 100PF 500V C0G/NP0 1111
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-8584-6-ND | 490-8584-1-ND | GQM22M5C2H101JB01L | GQM22M5C2H101JB01L |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |