Murata Electronics Ceramic Capacitors GQM2195G2H4R0DB12D

Description
4pF ±0.5pF 500V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet
Description
4pF ±0.5pF 500V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM2195G2H4R0DB12DTR-ND - DigiKey
Thief River Falls, MN, United States
4pF ±0.5pF 500V Ceramic Capacitor X8G 0805 (2012 Metric)

4pF ±0.5pF 500V Ceramic Capacitor X8G 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195G2H4R0DB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC CAP MLCC HIGH-Q 125C

CERAMIC CAP MLCC HIGH-Q 125C

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195G2H4R0DB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC CAP MLCC HIGH-Q 125C

CERAMIC CAP MLCC HIGH-Q 125C

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GQM2195G2H4R0DB12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GQM2195G2H4R0DB12D
Capacitors - Ceramic Capacitors GQM2195G2H4R0DB12D
CERAMIC CAP MLCC HIGH-Q 125C

CERAMIC CAP MLCC HIGH-Q 125C

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM2195G2H4R0DB12DTR-ND 490-GQM2195G2H4R0DB12DDKR-ND GQM2195G2H4R0DB12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details