Murata Electronics Ceramic Capacitors GQM2195G2H100JB12D

Description
10pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet
Description
10pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM2195G2H100JB12DTR-ND - DigiKey
Thief River Falls, MN, United States
10pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)

10pF ±5% 500V Ceramic Capacitor X8G 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195G2H100JB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 500V X8G 0805

CAP CER 10PF 500V X8G 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195G2H100JB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10PF 500V X8G 0805

CAP CER 10PF 500V X8G 0805

Buy Now Datasheet
Ceramic Capacitors - GQM2195G2H100JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195G2H100JB12D
Ceramic Capacitors GQM2195G2H100JB12D
CAP CER 10PF 500V X8G 0805

CAP CER 10PF 500V X8G 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM2195G2H100JB12D
CAP CER 10PF 500V X8G 0805

CAP CER 10PF 500V X8G 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM2195G2H100JB12DTR-ND 490-GQM2195G2H100JB12DDKR-ND GQM2195G2H100JB12D GQM2195G2H100JB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details