7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 7PF 250V NP0 0805
CAP CER 7PF 250V NP0 0805
CAP CER 7PF 250V NP0 0805
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GQM2195C2E7R0CB12DTR-ND | 490-GQM2195C2E7R0CB12DDKR-ND | GQM2195C2E7R0CB12D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts | 250 volts |