Murata Electronics Ceramic Capacitors GQM2195C2E680JB12D

Description
68pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
68pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5304-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5304-1-ND
Ceramic Capacitors 490-5304-1-ND
68pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5304-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5304-6-ND
Ceramic Capacitors 490-5304-6-ND
68pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5304-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5304-2-ND
Ceramic Capacitors 490-5304-2-ND
68pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

68pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2E680JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E680JB12D
Ceramic Capacitors GQM2195C2E680JB12D
CAP CER 68PF 250V C0G/NP0 0805

CAP CER 68PF 250V C0G/NP0 0805

Supplier's Site Datasheet
Cap, 68Pf, 250V, Mlcc, 0805; Capacitance Murata - 97AH9608 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 250V, Mlcc, 0805; Capacitance Murata
97AH9608
Cap, 68Pf, 250V, Mlcc, 0805; Capacitance Murata 97AH9608
CAP, 68PF, 250V, MLCC, 0805; Capacitance:68pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 68PF, 250V, MLCC, 0805; Capacitance:68pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5304-1-ND 490-5304-6-ND GQM2195C2E680JB12D 97AH9608
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 68Pf, 250V, Mlcc, 0805; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 104PSB252K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers