Murata Electronics Ceramic Capacitors GQM2195C2E5R6BB12J

Description
5.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
5.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM2195C2E5R6BB12J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GQM2195C2E5R6BB12J-ND
Ceramic Capacitors GQM2195C2E5R6BB12J-ND
5.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GQM2195C2E5R6BB12J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GQM2195C2E5R6BB12J
Capacitors - Ceramic Capacitors GQM2195C2E5R6BB12J
CAP CER 5.6PF 250V NP0 0805

CAP CER 5.6PF 250V NP0 0805

Supplier's Site
Ceramic Capacitors - GQM2195C2E5R6BB12J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E5R6BB12J
Ceramic Capacitors GQM2195C2E5R6BB12J
CAP CER 5.6PF 250V NP0 0805

CAP CER 5.6PF 250V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GQM2195C2E5R6BB12J-ND GQM2195C2E5R6BB12J GQM2195C2E5R6BB12J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 104MWS402KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers