Murata Electronics Ceramic Capacitors - GQM2195C2E5R6BB12D GQM2195C2E5R6BB12D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919675-GQM2195C2E5R6 BB12D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: 5.6 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM2195C2E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919675-GQM2195C2E5R6 BB12D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: 5.6 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM2195C2E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GQM2195C2E5R6BB12D - 919675-GQM2195C2E5R6BB12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GQM2195C2E5R6BB12D
919675-GQM2195C2E5R6BB12D
Ceramic Capacitors - GQM2195C2E5R6BB12D 919675-GQM2195C2E5R6BB12D
Manufacturer: Murata Electronics North America Win Source Part Number: 919675-GQM2195C2E5R6 BB12D Series: GQM Operating Temperature Range: -55°C ~ 125°C Features: 5.6 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GQM2195C2E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919675-GQM2195C2E5R6BB12D
Series: GQM
Operating Temperature Range: -55°C ~ 125°C
Features: 5.6 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GQM2195C2E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8532.24.0020

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E5R6BB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.6PF 250V NP0 0805

CAP CER 5.6PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E5R6BB12DTR-ND - DigiKey
Thief River Falls, MN, United States
5.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

5.6pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E5R6BB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 5.6PF 250V NP0 0805

CAP CER 5.6PF 250V NP0 0805

Buy Now Datasheet
Singapore, Singapore
5.6PF 250V Capacitor
60-GQM2195C2E5R6BB12D
5.6PF 250V Capacitor 60-GQM2195C2E5R6BB12D
CAP CER 5.6PF 250V NP0 0805 Product overview: GQM2195C2E5R6BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E5R6BB12 D can be used for catalog matching and distributor lookup.

CAP CER 5.6PF 250V NP0 0805 Product overview: GQM2195C2E5R6BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.6PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E5R6BB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 919675-GQM2195C2E5R6BB12D 490-GQM2195C2E5R6BB12DDKR-ND 490-GQM2195C2E5R6BB12DTR-ND 60-GQM2195C2E5R6BB12D
Product Name Ceramic Capacitors - GQM2195C2E5R6BB12D Ceramic Capacitors Ceramic Capacitors 5.6PF 250V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021296 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details