Murata Electronics Ceramic Capacitors GQM2195C2E560GB12D

Description
CAP CER 56PF 250V NP0 0805
Request a Quote Datasheet
Description
CAP CER 56PF 250V NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM2195C2E560GB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 250V NP0 0805

CAP CER 56PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E560GB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 56PF 250V NP0 0805

CAP CER 56PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E560GB12DTR-ND - DigiKey
Thief River Falls, MN, United States
56pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

56pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
56PF 250V Capacitor
60-GQM2195C2E560GB12D
56PF 250V Capacitor 60-GQM2195C2E560GB12D
CAP CER 56PF 250V NP0 0805 Product overview: GQM2195C2E560GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E560GB12 D can be used for catalog matching and distributor lookup.

CAP CER 56PF 250V NP0 0805 Product overview: GQM2195C2E560GB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E560GB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GQM2195C2E560GB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E560GB12D
Ceramic Capacitors GQM2195C2E560GB12D
CAP CER 56PF 250V NP0 0805

CAP CER 56PF 250V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM2195C2E560GB12DCT-ND 490-GQM2195C2E560GB12DDKR-ND 60-GQM2195C2E560GB12D GQM2195C2E560GB12D
Product Name Ceramic Capacitors Ceramic Capacitors 56PF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 337SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details