Murata Electronics Ceramic Capacitors GQM2195C2E510JB12D

Description
CAP CER 51PF 250V NP0 0805
Request a Quote Datasheet
Description
CAP CER 51PF 250V NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM2195C2E510JB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 51PF 250V NP0 0805

CAP CER 51PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E510JB12DTR-ND - DigiKey
Thief River Falls, MN, United States
51pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

51pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E510JB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 51PF 250V NP0 0805

CAP CER 51PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2E510JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E510JB12D
Ceramic Capacitors GQM2195C2E510JB12D
CAP CER 51PF 250V NP0 0805

CAP CER 51PF 250V NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GQM2195C2E510JB12D
CAP CER 51PF 250V NP0 0805

CAP CER 51PF 250V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GQM2195C2E510JB12DCT-ND 490-GQM2195C2E510JB12DDKR-ND GQM2195C2E510JB12D GQM2195C2E510JB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers