Murata Electronics Ceramic Capacitors GQM2195C2E4R7BB12D

Description
4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5290-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5290-2-ND
Ceramic Capacitors 490-5290-2-ND
4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5290-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5290-6-ND
Ceramic Capacitors 490-5290-6-ND
4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5290-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5290-1-ND
Ceramic Capacitors 490-5290-1-ND
4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

4.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GQM2195C2E4R7BB12D
CAP CER 4.7PF 250V C0G/NP0 0805

CAP CER 4.7PF 250V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-5290-2-ND 490-5290-6-ND GQM2195C2E4R7BB12D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - M39014/011357 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701055 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details