Murata Electronics Ceramic Capacitors GQM2195C2E470JB12D

Description
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5302-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5302-6-ND
Ceramic Capacitors 490-5302-6-ND
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5302-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5302-1-ND
Ceramic Capacitors 490-5302-1-ND
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5302-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5302-2-ND
Ceramic Capacitors 490-5302-2-ND
47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

47pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2E470JB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E470JB12D
Ceramic Capacitors GQM2195C2E470JB12D
CAP CER 47PF 250V C0G/NP0 0805

CAP CER 47PF 250V C0G/NP0 0805

Supplier's Site Datasheet
Cap, 47Pf, 250V, Mlcc, 0805; Capacitance Murata - 70AH6329 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 250V, Mlcc, 0805; Capacitance Murata
70AH6329
Cap, 47Pf, 250V, Mlcc, 0805; Capacitance Murata 70AH6329
CAP, 47PF, 250V, MLCC, 0805; Capacitance:47pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 47PF, 250V, MLCC, 0805; Capacitance:47pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Pf, 250V, Mlcc, 0805 Rohs Compliant Murata - 13AJ0450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
13AJ0450
Cap, 47Pf, 250V, Mlcc, 0805 Rohs Compliant Murata 13AJ0450
CAP, 47PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 47PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5302-6-ND 490-5302-1-ND GQM2195C2E470JB12D 70AH6329 13AJ0450
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 47Pf, 250V, Mlcc, 0805; Capacitance Murata Cap, 47Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details