Murata Power Solutions Ceramic Capacitors GQM2195C2E3R3BB12D

Description
3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5287-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5287-6-ND
Ceramic Capacitors 490-5287-6-ND
3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5287-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5287-1-ND
Ceramic Capacitors 490-5287-1-ND
3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5287-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5287-2-ND
Ceramic Capacitors 490-5287-2-ND
3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8200633 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8200633
MLCCs - Multilayer Ceramic Capacitors 8200633
Murata GQM2195C2E3R3BB12D

Murata GQM2195C2E3R3BB12D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706055 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706055
MLCCs - Multilayer Ceramic Capacitors 1706055
Murata GQM2195C2E3R3BB12D

Murata GQM2195C2E3R3BB12D

Supplier's Site
Capacitors - Ceramic Capacitors GQM2195C2E3R3BB12D
CAP CER 3.3PF 250V C0G/NP0 0805

CAP CER 3.3PF 250V C0G/NP0 0805

Supplier's Site
Cap, 3.3Pf, 250V, Mlcc, 0805; Capacitance Murata - 70AH6328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 250V, Mlcc, 0805; Capacitance Murata
70AH6328
Cap, 3.3Pf, 250V, Mlcc, 0805; Capacitance Murata 70AH6328
CAP, 3.3PF, 250V, MLCC, 0805; Capacitance:3.3pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.3PF, 250V, MLCC, 0805; Capacitance:3.3pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3.3Pf, 250V, Mlcc, 0805 Rohs Compliant Murata - 13AJ0449 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
13AJ0449
Cap, 3.3Pf, 250V, Mlcc, 0805 Rohs Compliant Murata 13AJ0449
CAP, 3.3PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 3.3PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5287-6-ND 490-5287-1-ND 8200633 GQM2195C2E3R3BB12D 70AH6328 13AJ0449
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 3.3Pf, 250V, Mlcc, 0805; Capacitance Murata Cap, 3.3Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details