Murata Electronics Ceramic Capacitors GQM2195C2E2R7BB12D

Description
2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5286-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5286-1-ND
Ceramic Capacitors 490-5286-1-ND
2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5286-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5286-6-ND
Ceramic Capacitors 490-5286-6-ND
2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5286-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5286-2-ND
Ceramic Capacitors 490-5286-2-ND
2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
2.7PF 250V Capacitor
60-GQM2195C2E2R7BB12D
2.7PF 250V Capacitor 60-GQM2195C2E2R7BB12D
CAP CER 2.7PF 250V C0G/NP0 0805 Product overview: GQM2195C2E2R7BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E2R7BB12 D can be used for catalog matching and distributor lookup.

CAP CER 2.7PF 250V C0G/NP0 0805 Product overview: GQM2195C2E2R7BB12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GQM2195C2E2R7BB12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 974248-GQM2195C2E2R7BB12D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
974248-GQM2195C2E2R7BB12D
Capacitors - Ceramic Capacitors 974248-GQM2195C2E2R7BB12D
Win Source Part Number: 974248-GQM2195C2E2R7 BB12D Category: Capacitors>Ceramic Capacitors Series: GQM Features: High Q, Low Loss Package: Tape & Reel Applications: RF, Microwave, High Frequency Standard Package: 4,000 Capacitance: 2.7 pF Tolerance: ±0.1pF Voltage - Rated: 250V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-5286-6,490-5286- 1,490-5286-2 Base Product Number: GQM2195C2E

Win Source Part Number: 974248-GQM2195C2E2R7BB12D
Category: Capacitors>Ceramic Capacitors
Series: GQM
Features: High Q, Low Loss
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Standard Package: 4,000
Capacitance: 2.7 pF
Tolerance: ±0.1pF
Voltage - Rated: 250V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-5286-6,490-5286-1,490-5286-2
Base Product Number: GQM2195C2E

Buy Now Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 2.7pF 250volts C0G 0.1pF - 535-GQM2195C2E2R7BB12D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 2.7pF 250volts C0G 0.1pF
535-GQM2195C2E2R7BB12D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 2.7pF 250volts C0G 0.1pF 535-GQM2195C2E2R7BB12D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 2.7pF 250volts C0G 0.1pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 2.7pF 250volts C0G 0.1pF

Supplier's Site
Ceramic Capacitors - GQM2195C2E2R7BB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E2R7BB12D
Ceramic Capacitors GQM2195C2E2R7BB12D
CAP CER 2.7PF 250V C0G/NP0 0805

CAP CER 2.7PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-5286-1-ND 490-5286-6-ND 60-GQM2195C2E2R7BB12D 974248-GQM2195C2E2R7BB12D 535-GQM2195C2E2R7BB12D GQM2195C2E2R7BB12D
Product Name Ceramic Capacitors Ceramic Capacitors 2.7PF 250V Capacitor Capacitors - Ceramic Capacitors Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805 2.7pF 250volts C0G 0.1pF Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
WVDC 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11CF300J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details