2.4pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
CAP CER 2.4PF 250V NP0 0805
CAP CER 2.4PF 250V NP0 0805
CAP CER 2.4PF 250V NP0 0805
CAP CER 2.4PF 250V NP0 0805
| DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GQM2195C2E2R4BB12DTR-ND | 490-GQM2195C2E2R4BB12DDKR-ND | GQM2195C2E2R4BB12D | GQM2195C2E2R4BB12D |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts |