Murata Electronics Ceramic Capacitors GQM2195C2E270GB12D

Description
27pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
27pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GQM2195C2E270GB12DTR-ND - DigiKey
Thief River Falls, MN, United States
27pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±2% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E270GB12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 27PF 250V NP0 0805

CAP CER 27PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GQM2195C2E270GB12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 27PF 250V NP0 0805

CAP CER 27PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - GQM2195C2E270GB12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GQM2195C2E270GB12D
Ceramic Capacitors GQM2195C2E270GB12D
CAP CER 27PF 250V NP0 0805

CAP CER 27PF 250V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GQM2195C2E270GB12DTR-ND 490-GQM2195C2E270GB12DDKR-ND GQM2195C2E270GB12D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details