Murata Electronics Ceramic Capacitors GQM2195C2E220JB12D

Description
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-5298-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5298-2-ND
Ceramic Capacitors 490-5298-2-ND
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5298-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5298-6-ND
Ceramic Capacitors 490-5298-6-ND
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5298-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5298-1-ND
Ceramic Capacitors 490-5298-1-ND
22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

22pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Cap, 22Pf, 250V, Mlcc, 0805; Capacitance Murata - 70AH6327 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 250V, Mlcc, 0805; Capacitance Murata
70AH6327
Cap, 22Pf, 250V, Mlcc, 0805; Capacitance Murata 70AH6327
CAP, 22PF, 250V, MLCC, 0805; Capacitance:22pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

CAP, 22PF, 250V, MLCC, 0805; Capacitance:22pF; Voltage Rating:250V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:GQM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 250V, Mlcc, 0805 Rohs Compliant Murata - 13AJ0448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
13AJ0448
Cap, 22Pf, 250V, Mlcc, 0805 Rohs Compliant Murata 13AJ0448
CAP, 22PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22PF, 250V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-5298-2-ND 490-5298-6-ND 70AH6327 13AJ0448
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 250V, Mlcc, 0805; Capacitance Murata Cap, 22Pf, 250V, Mlcc, 0805 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details